NPN silicon transistor for low voltage operation in SOT-23 package, with dimensions of 3.04 mm max length, 2.64 mm max width, and 1.40 mm max height. Rated for a continuous collector current of 500 mA, collector-emitter voltage of 32 V, and power dissipation of 200 mW at 25°C. Operating junction and storage temperature range from -55°C to +150°C. Thermal resistance is 625°C/W junction to ambient. DC current gain (hFE) ranges from 180 to 390 for the R grade. RoHS compliant and halogen free. Collector-emitter saturation voltage is 0.4 V at 500 mA collector current and 50 mA base current.
TRANS NPN 32V 0.5A SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-2SC2411-R-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |