NPN silicon transistor in SOT-23 package for low-voltage switching applications, with a 32 V collector-emitter voltage rating, 500 mA continuous collector current, and 200 mW power dissipation. Operating junction and storage temperature range is -55°C to +150°C. Thermal resistance is 625°C/W. DC current gain (hFE) is classified in ranges: P (82-180), Q (120-270), R (180-390), with the Q grade applicable here. Transition frequency is 250 MHz. Collector-emitter saturation voltage is 0.4 V at 500 mA collector current and 50 mA base current. Epoxy encapsulation meets UL 94 V-0 flammability rating. RoHS compliant and halogen-free. Moisture sensitivity level 1.
TRANS NPN 32V 0.5A SOT-23
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-2SC2411-Q-TP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |