NPN bipolar transistor in TO-92MOD package with a collector-emitter voltage rating of 160 V, continuous collector current of 1 A, power dissipation of 0.9 W, and transition frequency of 20 MHz. Operating junction and storage temperature range is -55°C to +150°C. Thermal resistance is 139°C/W. Package dimensions are 5.80 to 6.20 mm in height, 8.40 to 8.80 mm in body width, and 13.80 to 14.20 mm in lead spacing. Delivered in bulk packing. DC current gain (hFE) is classified as Y range: 160 to 320. RoHS compliant with lead-free finish. Epoxy meets UL 94 V-0 flammability rating.
Bipolar (BJT) Transistor NPN 160V 1A 20MHz 900mW Through Hole TO-92MOD
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-2SC2383-Y-BP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |