NPN bipolar transistor in TO-92MOD package, rated for 30 V collector-base and collector-emitter voltage, 1.5 A continuous collector current, and 900 mW power dissipation at 25°C. Junction temperature range is -55°C to +150°C with thermal resistance of 139°C/W. DC current gain ranges from 160 to 320 at 2 V and 500 mA. Transition frequency is 120 MHz. RoHS compliant with lead-free finish. Dimensions are 5.80-6.20 mm in height, 8.40-8.80 mm in width, and pin pitch varies by lead style. Part number includes -BP suffix indicating bulk packaging.
Bipolar (BJT) Transistor NPN 30V 1.5A 120MHz 900mW Through Hole TO-92MOD
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-2SC2236-Y-BP-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | NPN |