Bipolar (BJT) Transistor PNP 150V 2A 1.8W Through Hole TO-220AB
TRANS PNP 150V 2A TO220AB
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2SB861-C-BP-ND | 2SB861-C-BP |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |