Micro Commercial Components Corp. Single Bipolar Transistors 2SB1386-Q-TP

Description
TRANS PNP 20V 5A SOT-89
Request a Quote
Description
TRANS PNP 20V 5A SOT-89
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

PNP silicon epitaxial transistor for general-purpose amplification and switching, available in SOT-89 package with dimensions of 4.70 mm × 2.75 mm × 1.50 mm. Rated for collector-emitter voltage of -20 V, collector current of -5.0 A, and collector power dissipation of 500 mW. Junction and storage temperature range is -55°C to +150°C. Thermal resistance is 250°C/W. DC current gain (hFE) ranges from 120 to 270 for the Q variant. Collector-emitter saturation voltage is -1.0 V at -4 A collector current. Meets UL 94 V-0 flammability rating and is RoHS compliant. Transition frequency is 120 MHz.

Datasheet Summary
Powered by GS/AI

PNP silicon epitaxial transistor for general-purpose amplification and switching, available in SOT-89 package with dimensions of 4.70 mm × 2.75 mm × 1.50 mm. Rated for collector-emitter voltage of -20 V, collector current of -5.0 A, and collector power dissipation of 500 mW. Junction and storage temperature range is -55°C to +150°C. Thermal resistance is 250°C/W. DC current gain (hFE) ranges from 120 to 270 for the Q variant. Collector-emitter saturation voltage is -1.0 V at -4 A collector current. Meets UL 94 V-0 flammability rating and is RoHS compliant. Transition frequency is 120 MHz.

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 353-2SB1386-Q-TP-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
353-2SB1386-Q-TP-ND
Single Bipolar Transistors 353-2SB1386-Q-TP-ND
TRANS PNP 20V 5A SOT-89

TRANS PNP 20V 5A SOT-89

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 353-2SB1386-Q-TP-ND
Product Name Single Bipolar Transistors
Polarity PNP
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 1 A NPN medium power transistors - BC55-10PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
5 suppliers
MOSFETs - 1709044 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type Soic
View Details
590A IGBT MODULE FOR ONE PHASE 600/690V - SK-H1-QOUT-E590 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
CSD17522Q5A 30V N Channel NexFET? Power MOSFET - CSD17522Q5A - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
7 suppliers