The 2SB1261-TP is a PNP silicon bipolar transistor in a D-Pak (TO-252) surface mount package, rated for a collector-emitter voltage of -60 V and a continuous collector current of -3 A. It has a power dissipation of 1 W and a thermal resistance of 125°C/W. The device operates over a junction temperature range of -55°C to +150°C, with a transition frequency of 50 MHz and a collector-emitter saturation voltage of -0.3 V at -1.5 A collector current. It is RoHS compliant, meets UL 94 V-0 flammability rating, and is moisture sensitive level 1. The part is supplied in tape and reel packaging with 2,500 pieces per reel.
Bipolar (BJT) Transistor PNP 60V 3A 50MHz 1W Surface Mount D-Pak
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-2SB1261-TPTR-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |