Micro Commercial Components Corp. Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 2SB1182-Q-TP

Description
Win Source Part Number: 1314744-2SB1182-Q-TP Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel (TR) Mounting: SMD (SMT) Power - Max: 1.5 W Voltage - Collector Emitter Breakdown (Max): 32 V Current - Collector (Ic) (Max): 2 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 800mV @ 200mA, 2A Current - Collector Cutoff (Max): 1µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 82 @ 500mA, 3V Frequency - Transition: 100MHz Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: D-Pak Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: Micro Commercial Co Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1314744-2SB1182-Q-TP Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel (TR) Mounting: SMD (SMT) Power - Max: 1.5 W Voltage - Collector Emitter Breakdown (Max): 32 V Current - Collector (Ic) (Max): 2 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 800mV @ 200mA, 2A Current - Collector Cutoff (Max): 1µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 82 @ 500mA, 3V Frequency - Transition: 100MHz Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: D-Pak Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: Micro Commercial Co Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1314744-2SB1182-Q-TP - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1314744-2SB1182-Q-TP
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1314744-2SB1182-Q-TP
Win Source Part Number: 1314744-2SB1182-Q-TP Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Package: Tape & Reel (TR) Mounting: SMD (SMT) Power - Max: 1.5 W Voltage - Collector Emitter Breakdown (Max): 32 V Current - Collector (Ic) (Max): 2 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 800mV @ 200mA, 2A Current - Collector Cutoff (Max): 1µA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 82 @ 500mA, 3V Frequency - Transition: 100MHz Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63 Supplier Device Package: D-Pak Temperature Range - Operating: 150°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.29.0075 Mfr: Micro Commercial Co Product Status: Obsolete

Win Source Part Number: 1314744-2SB1182-Q-TP
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Package: Tape & Reel (TR)
Mounting: SMD (SMT)
Power - Max: 1.5 W
Voltage - Collector Emitter Breakdown (Max): 32 V
Current - Collector (Ic) (Max): 2 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 800mV @ 200mA, 2A
Current - Collector Cutoff (Max): 1µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 82 @ 500mA, 3V
Frequency - Transition: 100MHz
Package / Case: TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package: D-Pak
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.29.0075
Mfr: Micro Commercial Co
Product Status: Obsolete

Buy Now Datasheet
Single Bipolar Transistors - 2SB1182-Q-TP-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
2SB1182-Q-TP-ND
Single Bipolar Transistors 2SB1182-Q-TP-ND
Bipolar (BJT) Transistor PNP 32V 2A 100MHz 1.5W Surface Mount D-Pak

Bipolar (BJT) Transistor PNP 32V 2A 100MHz 1.5W Surface Mount D-Pak

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Transistors Transistors
Product Number 1314744-2SB1182-Q-TP 2SB1182-Q-TP-ND
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single Single Bipolar Transistors
Polarity PNP PNP
Unlock Full Specs
to access all available technical data

Similar Products

FET, MOSFET Arrays - 2N7002PS/ZLX-ND - DigiKey
Specs
Package Type 6-TSSOP, SC-88, SOT-363
View Details
MOSFETs - 1826909 - RS Components, Ltd.
RS Components, Ltd.
Specs
Transistor Type MOSFET
Polarity P-Channel
Package Type So
View Details
385A IGBT MOD LEFT-SIDE & RIGHT-SIDE - SK-H1-QOUT-D385 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
CSD18537NQ5A 60-V N-Channel NexFET? Power MOSFET - CSD18537NQ5A - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
9 suppliers