The 2SA950 is a PNP silicon bipolar transistor in a TO-92 package, designed for 1W output applications. It has a collector-emitter voltage rating of -30 V, a collector current rating of -800 mA, and a collector power dissipation of 600 mW. The junction temperature ranges from -55 to +150 °C. Electrical characteristics include a DC current gain (hFE) of 160 to 320 for the Y grade, a collector-emitter saturation voltage of up to 0.7 V at -500 mA collector current, and a transition frequency of 120 MHz. The device is RoHS compliant and meets UL 94 V-0 flammability rating with moisture sensitivity level 1. Dimensions are 4.33-4.83 mm in base width, 13.97-14.97 mm in overall length, and 0.36-0.56 mm in lead diameter. The part is compatible with the 2SC2120 NPN transistor as a complementary pair.
Bipolar (BJT) Transistor PNP 30V 800mA 120MHz 600mW Through Hole TO-92
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-2SA950-Y-APTB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |