Bipolar (BJT) Transistor PNP 55V 100mA 200MHz 300mW Through Hole TO-92
TRANS PNP 55V 0.1A TO92
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors |
| Product Number | 2SA844-E-AP-ND | 2SA844-E-AP |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP |