Bipolar (BJT) Transistor PNP 50V 150mA 80MHz 625mW Through Hole TO-92
Win Source Part Number: 1036630-2SA1980-Y-AP
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Box (TB)
Standard Package: 1,000
Power - Max: 625 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 150 mA
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 300mV @ 10mA, 100mA
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 120 @ 2A, 6V
Frequency - Transition: 80MHz
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA) Formed Leads
Supplier Device Package: TO-92
Temperature Range - Operating: 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Mfr: Micro Commercial Co
Product Status: Obsolete
TRANS PNP 50V 0.15A TO92
| DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 2SA1980-Y-AP-ND | 1036630-2SA1980-Y-AP | 2SA1980-Y-AP |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | |
| Package Type | TO-92; TO-226-3, TO-92-3 (TO-226AA) Formed Leads | TO-92; SOT3 | |
| IC(max) | 150 milliamps | 150 milliamps | |
| Power Gain | 120 dB | ||
| Operating Frequency | 80 MHz |