Manufacturer: Micro Commercial Co
Win Source Part Number: 1004150-2SA1213-Y-TP
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: 150°C (TJ)
Case / Package: SOT-89
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 500mV @ 50mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 70 @ 500mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Quantity per package: 1k pcs
TRANS PNP 50V 2A SOT-89
Bipolar (BJT) Transistor PNP 50V 2A 100MHz 1W Surface Mount SOT-89
TRANS PNP 50V 2A SOT-89
TRANS PNP 50V 2A SOT89
SMALL SIGNAL BIPOLAR TRANSISTOR, 2A I(C), 50V V(BR)CEO, 1-ELEMENT, PNP, SILICONACTIVE, SOT89-3, NY MARKING. FREE 2 YEAR RADWELL WARRANTY
Bipolar Transistors - BJT PNP Silicon Plastic-Encapsulate
| Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Radwell International | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 1004150-2SA1213-Y-TP | 353-2SA1213-Y-TPCT-ND | 2SA1213-Y-TP | 87545174 | 2SA1213-Y-TP |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - 2SA1213-Y-TP | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Transistor | Bipolar Transistors - BJT |
| Polarity | PNP; PNP | PNP |