PNP bipolar transistor in TO-92MOD package for general-purpose switching and amplification, capable of 900mW power dissipation with a collector-emitter voltage rating of -160V and collector current of -1.0A. The device has a transition frequency of 15MHz, DC current gain ranging from 65 to 310 depending on bias condition, and operates from -55°C to +150°C. It features UL 94 V-0 rated epoxy and moisture sensitivity level 1, with RoHS compliance indicated by the "P" suffix. Dimensions conform to standard TO-92MOD straight lead configuration.
Bipolar (BJT) Transistor PNP 160V 1A 15MHz 900mW Through Hole TO-92MOD
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-2SA1013-O-APTB-ND |
| Product Name | Single Bipolar Transistors |
| Polarity | PNP |