MOSFET N-CH 60V 340MA SOT323 Product overview: 2N7002KW-TP from Micro Commercial Components (MCC) is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 340MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 60V, 340MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-2N7002KW-TP can be used for catalog matching and distributor lookup.
Win Source Part Number: 1036447-2N7002KW-TP
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: MOSFET (Metal Oxide)
FET Type: N-Channel
Drain to Source Voltage (Vdss): 60 V
Current - Continuous Drain (Id) @ 25°C: 340mA (Ta)
Rds On (Max) @ Id, Vgs: 5Ohm @ 500mA, 10V
Vgs(th) (Max) @ Id: 2.5V @ 1mA
Power Dissipation (Max): 200mW
Package / Case: SC-70, SOT-323
Supplier Device Package: SOT-323
Input Capacitance (Ciss) (Max) @ Vds: 40 pF @ 10 V
Vgs (Max): ±20V
Temperature Range - Operating: -55°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Mfr: Micro Commercial Co
Other Names: 2N7002KW-TPMSTR,2N70
Drive Voltage (Max Rds On, Min Rds On): 4.5V, 10V
N-Channel 60V 340mA (Ta) 200mW Surface Mount SOT-323
N-Channel 60V 340mA (Ta) 200mW Surface Mount SOT-323
N-Channel 60V 340mA (Ta) 200mW Surface Mount SOT-323
N-CHANNEL,MOSFETS,SO
Integrated Circuits (ICs) - Transistors - MOSFETs
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors | Metal-Oxide Semiconductor FET (MOSFET) | RF Transistors |
| Product Number | 278-2N7002KW-TP | 1036447-2N7002KW-TP | 2N7002KW-TPMSTR-ND | 543-2N7002KW-TP | 2N7002KW-TP |
| Product Name | 60V 340MA MOSFET Transistor | Discrete Semiconductor Products - Transistors - FETs, MOSFETs - Single | Single FETs, MOSFETs | N-CHANNEL,MOSFETS,SOT-323 PACKAG | Integrated Circuits (ICs) - Transistors - MOSFETs |
| Polarity | N-Channel | N-Channel | N-Channel | N-Channel | |
| MOSFET Operating Mode | Enhancement | Enhancement; ENHANCEMENT MODE | |||
| V(BR)DSS | 60 volts | 60 volts | |||
| PD | 200 milliwatts | 200 milliwatts | 200 milliwatts | ||
| TJ | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |