The 2N7002KDWS-TP is a dual N-channel MOSFET in an SOT-363S package, designed for low-power switching applications. It has a drain-source voltage rating of 60 V and a continuous drain current of 220 mA at 25℃, reducing to 138 mA at 70℃. The device dissipates up to 300 mW with a junction-to-ambient thermal resistance of 416℃/W. The on-resistance is 2.1 Ω at 10 V gate drive and 500 mA drain current. Gate threshold voltage ranges from 1.0 to 2.5 V. The package dimensions are 1.15 to 1.35 mm wide, 2.00 to 2.20 mm long, and 0.80 to 1.00 mm high. It is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability rating. Operating and storage temperatures range from -55℃ to +150℃.
N-CHANNEL MOSFET,SOT-363S
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-2N7002KDWS-TPTR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 6-TSSOP, SC-88, SOT-363 |