The 2N7002KDW is a dual N-channel MOSFET in an SOT-363 package, designed for switching applications. It has a drain-source voltage rating of 60 V and a continuous drain current of 340 mA at 25°C, decreasing to 272 mA at 70°C. The device supports a total power dissipation of 300 mW with a junction-to-ambient thermal resistance of 416°C/W. Operating and storage temperatures range from -55°C to +150°C. ESD protection is rated up to 2 kV (HBM). The package meets UL 94 V-0 flammability ratings and is halogen-free and RoHS compliant. Drain-source on-resistance is 2.1 Ω at VGS=10 V and ID=500 mA. The part includes integrated body diodes with a forward voltage of 1.3 V at 300 mA.
MOSFET 2N-CH 60V 0.34A SOT363
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-2N7002KDW-13PTR-ND |
| Product Name | FET, MOSFET Arrays |
| Package Type | 6-TSSOP, SC-88, SOT-363 |