The 2N7002KDQ-TP is an automotive-qualified N-channel MOSFET in a SOT-23 package, measuring 3.04 mm max length, 2.64 mm max width, and 1.40 mm max height. It has a drain-source voltage rating of 60 V and a continuous drain current of 210 mA at 100°C, with a maximum power dissipation of 526 mW. The device is fully qualified to AEC-Q101, features ESD protection up to 2 kV (HBM), and meets UL 94 V-0 flammability standards. Thermal resistance is 285°C/W junction to ambient. The part is halogen-free, RoHS compliant, and moisture sensitivity level 1.
Datasheet Summary Powered by GS/AI
The 2N7002KDQ-TP is an automotive-qualified N-channel MOSFET in a SOT-23 package, measuring 3.04 mm max length, 2.64 mm max width, and 1.40 mm max height. It has a drain-source voltage rating of 60 V and a continuous drain current of 210 mA at 100°C, with a maximum power dissipation of 526 mW. The device is fully qualified to AEC-Q101, features ESD protection up to 2 kV (HBM), and meets UL 94 V-0 flammability standards. Thermal resistance is 285°C/W junction to ambient. The part is halogen-free, RoHS compliant, and moisture sensitivity level 1.