Win Source Part Number: 1036424-2N6718-BP
Category: Discrete Semiconductor Products>Transistors
Package: Bulk
Standard Package: 1,000
Power - Max: 625 mW
Voltage - Collector Emitter Breakdown (Max): 100 V
Current - Collector (Ic) (Max): 1 A
Transistor Type: NPN
Vce Saturation (Max) @ Ib, Ic: 500mV @ 10mA, 250mA
Current - Collector Cutoff (Max): 1µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 80 @ 50mA, 1V
Frequency - Transition: 50MHz
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92
Temperature Range - Operating: -55°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Mfr: Micro Commercial Co
Other Names: 353-2N6718-BP
Product Status: Obsolete
Bipolar (BJT) Transistor NPN 100V 1A 50MHz 625mW Through Hole TO-92
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors |
| Product Number | 1036424-2N6718-BP | 353-2N6718-BP-ND |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single | Single Bipolar Transistors |
| Polarity | NPN | NPN |
| Package Type | TO-92; SOT3 | TO-92; TO-226-3, TO-92-3 (TO-226AA) |
| IC(max) | 1000 milliamps | |
| Power Gain | 80 dB |