MICRO COMMERCIAL COMPONENTS CORP.
1N5938B3P-TP -- SINGLE ZENER DIODES
Micro Commercial Components Corp.
Single Zener Diodes
1N5938B3P-TP
Description
DIODE ZENER 36V 3W DO41
Request a Quote
Email Supplier
Datasheet
Description
DIODE ZENER 36V 3W DO41
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
353-1N5938B3P-TP-ND |
|
Product Name
|
Single Zener Diodes |
|
Tj
|
-55 to 175 C (-67 to 347 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Rectifier & Schottky Diodes
Diode Applications
Rectifier
IF
3250 mA
View Details
Diode Applications
Rectifier
VF
1.4 volts
VR
1200 volts
View Details
Diode Type
Schottky
Diode Applications
Switching
RoHS Compliant
RoHS
View Details
5 suppliers