MICRO COMMERCIAL COMPONENTS CORP.
1N5935B3P-AP -- SINGLE ZENER DIODES
Micro Commercial Components Corp.
Single Zener Diodes
1N5935B3P-AP
Description
DIODE ZENER 27V 3W DO41
Request a Quote
Email Supplier
Datasheet
Description
DIODE ZENER 27V 3W DO41
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
353-1N5935B3P-AP-ND |
|
Product Name
|
Single Zener Diodes |
|
Tj
|
-55 to 175 C (-67 to 347 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Zener; Zener Diode 39 V 500 mW ±5% Through Hole DO-35 (DO-204AH)
Tj
-65 to 200 C (-85 to 392 F)
View Details
Fuji Electric Corp. of America
Diode Applications
Rectifier
VF
2.6 volts
IR
0.2500 mA
View Details
Diode Type
General Purpose; Schottky
Diode Applications
Switching
RoHS Compliant
RoHS
View Details
2 suppliers
Diode Type
General Purpose
Tj
-40 to 10 C (-40 to 50 F)
View Details