MICRO COMMERCIAL COMPONENTS CORP.
1N5380B-TP -- SINGLE ZENER DIODES
Micro Commercial Components Corp.
Single Zener Diodes
1N5380B-TP
Description
DIODE ZENER 120V 5W DO15
Request a Quote
Email Supplier
Datasheet
Description
DIODE ZENER 120V 5W DO15
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
353-1N5380B-TP-ND |
|
Product Name
|
Single Zener Diodes |
|
Tj
|
-55 to 150 C (-67 to 302 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Rectifier & Schottky Diodes
Diode Applications
Rectifier
IF
1000 mA
View Details
Diode Applications
Rectifier
VF
1.4 volts
VR
400 volts
View Details
Diode Applications
Switching; High Voltage
RoHS Compliant
RoHS
VF
1 to 1.00E-3 volts
View Details