MICRO COMMERCIAL COMPONENTS CORP.
1N5349B-AP -- SINGLE ZENER DIODES
Micro Commercial Components Corp.
Single Zener Diodes
1N5349B-AP
Description
DIODE ZENER 12V 5W DO15
Request a Quote
Email Supplier
Datasheet
Description
DIODE ZENER 12V 5W DO15
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Diodes |
|
Product Number
|
353-1N5349B-APTR-ND |
|
Product Name
|
Single Zener Diodes |
|
Tj
|
-55 to 200 C (-67 to 392 F)
|
Unlock Full Specs
to access all available technical data
Similar Products
Diode Type
Zener; Zener Diodes
IF
11 mA
IR
0.2500 mA
View Details
Diode Applications
Switching
RoHS Compliant
RoHS
VF
1.1 volts
View Details