Zener Diode 2V 500mW ±5% Through Hole DO-35
DIODE ZENER 2V 500MW DO35
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | 1N4679-TP-ND | 1N4679-TP |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | 200 C (392 F) | 200 C (392 F) |