Micrel, Inc. Logic - Logic - Translators, Level Shifters - SY89323LMG SY89323LMG

Description
Manufacturer: Micrel Win Source Part Number: 727384-SY89323LMG Manufacturer Homepage: www.micrel.com Reference case: DFN Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Micrel Win Source Part Number: 727384-SY89323LMG Manufacturer Homepage: www.micrel.com Reference case: DFN Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SY89323LMG - 727384-SY89323LMG - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SY89323LMG
727384-SY89323LMG
Logic - Logic - Translators, Level Shifters - SY89323LMG 727384-SY89323LMG
Manufacturer: Micrel Win Source Part Number: 727384-SY89323LMG Manufacturer Homepage: www.micrel.com Reference case: DFN Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Micrel
Win Source Part Number: 727384-SY89323LMG
Manufacturer Homepage: www.micrel.com
Reference case: DFN
Reference Date Code: 12+
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 727384-SY89323LMG
Product Name Logic - Logic - Translators, Level Shifters - SY89323LMG
Unlock Full Specs
to access all available technical data

Similar Products

 - 7989036 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Logic Family / Base Number Nexperia - 24AC3125 - Newark, An Avnet Company
Specs
Pin Count 16
Number of units in IC 1
Number of Bits (Stages) 8
View Details