Micrel, Inc. Logic - Logic - Flip Flops - SY10EP51VMGTR SY10EP51VMGTR

Description
Manufacturer: Micrel Win Source Part Number: 1262978-SY10EP51VMGT R Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Micrel Win Source Part Number: 1262978-SY10EP51VMGT R Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SY10EP51VMGTR
1262978-SY10EP51VMGTR
Logic - Logic - Flip Flops - SY10EP51VMGTR 1262978-SY10EP51VMGTR
Manufacturer: Micrel Win Source Part Number: 1262978-SY10EP51VMGT R Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Micrel
Win Source Part Number: 1262978-SY10EP51VMGTR
Manufacturer Homepage: www.micrel.com
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 1262978-SY10EP51VMGTR
Product Name Logic - Logic - Flip Flops - SY10EP51VMGTR
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 5476DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic - Flip Flops - 74AC574SJ - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 153 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details