Micrel, Inc. Logic - Logic - Flip Flops - SY10EL52ZGTR SY10EL52ZGTR

Description
Manufacturer: Micrel Win Source Part Number: 1262954-SY10EL52ZGTR Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Micrel Win Source Part Number: 1262954-SY10EL52ZGTR Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SY10EL52ZGTR
1262954-SY10EL52ZGTR
Logic - Logic - Flip Flops - SY10EL52ZGTR 1262954-SY10EL52ZGTR
Manufacturer: Micrel Win Source Part Number: 1262954-SY10EL52ZGTR Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Micrel
Win Source Part Number: 1262954-SY10EL52ZGTR
Manufacturer Homepage: www.micrel.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 1262954-SY10EL52ZGTR
Product Name Logic - Logic - Flip Flops - SY10EL52ZGTR
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Flip Flops - 74AC175MTC - Lingto Electronic Limited
Specs
fMAX 244 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details
Flip Flops - 1727-6968-2-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 1.65V ~ 5.5V
View Details
4 suppliers
 - 74F109SCX - Rochester Electronics
Texas Instruments
Specs
Triggering Positive-edge Triggered
Package Type SOP16; SOP
Logic Family TTL
View Details
2 suppliers