Micrel, Inc. Logic - Logic - Translators, Level Shifters - SY100EPT21LKITR SY100EPT21LKITR

Description
Manufacturer: Micrel Win Source Part Number: 1262881-SY100EPT21LK ITR Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Micrel Win Source Part Number: 1262881-SY100EPT21LK ITR Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SY100EPT21LKITR - 1262881-SY100EPT21LKITR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SY100EPT21LKITR
1262881-SY100EPT21LKITR
Logic - Logic - Translators, Level Shifters - SY100EPT21LKITR 1262881-SY100EPT21LKITR
Manufacturer: Micrel Win Source Part Number: 1262881-SY100EPT21LK ITR Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Micrel
Win Source Part Number: 1262881-SY100EPT21LKITR
Manufacturer Homepage: www.micrel.com
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1262881-SY100EPT21LKITR
Product Name Logic - Logic - Translators, Level Shifters - SY100EPT21LKITR
Unlock Full Specs
to access all available technical data

Similar Products

 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
8-stage shift-and-store register - HEF4094BT-Q100J - Nexperia B.V.
Specs
Features ESD Protection
Package Type Other; SOT109-1 SOT109-1
Operating Temperature 125 C (257 F)
View Details
6 suppliers
CD4035B-MIL CMOS 4-Stage Parallel In/Parallel Out Shift Register - CD4035BF3A - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; CDIP
Logic Family CMOS; CD4000
View Details
3 suppliers
Logic - Shift Registers - 74HC4094PW,118 - Lingto Electronic Limited
Specs
Register Type Serial In / Parallel Out
Number of Bits (Stages) 8
View Details