Micrel, Inc. Logic - Logic - Translators, Level Shifters - SY100ELT25ZGTR SY100ELT25ZGTR

Description
Manufacturer: Micrel Win Source Part Number: 1262850-SY100ELT25ZG TR Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Micrel Win Source Part Number: 1262850-SY100ELT25ZG TR Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SY100ELT25ZGTR - 1262850-SY100ELT25ZGTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SY100ELT25ZGTR
1262850-SY100ELT25ZGTR
Logic - Logic - Translators, Level Shifters - SY100ELT25ZGTR 1262850-SY100ELT25ZGTR
Manufacturer: Micrel Win Source Part Number: 1262850-SY100ELT25ZG TR Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Micrel
Win Source Part Number: 1262850-SY100ELT25ZGTR
Manufacturer Homepage: www.micrel.com
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1262850-SY100ELT25ZGTR
Product Name Logic - Logic - Translators, Level Shifters - SY100ELT25ZGTR
Unlock Full Specs
to access all available technical data

Similar Products

8-bit serial-in, serial or parallel-out shift register with output latches; 3-state - 74HCT595BQ/GX - Nexperia B.V.
Specs
Supply Voltage +7
Output Characteristics 3-State
Package Type Other; SOT763-1 SOT763-1
View Details
CD4031B CMOS 64-Stage Static Shift Register - CD4031BE - Texas Instruments
Specs
Supply Voltage 3V; 18
Package Type Other; PDIP,SO,TSSOP
Logic Family CMOS; CD4000
View Details
7 suppliers
 - 7989045P - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type TSSOP; SZIP; Other
View Details
Logic - Shift Registers - 74HC7731N,112 - Lingto Electronic Limited
Specs
Register Type Universal
Number of Bits (Stages) 64
View Details