Micrel, Inc. Logic - Logic - Translators, Level Shifters - SY100ELT25ZCTR SY100ELT25ZCTR

Description
Manufacturer: Micrel Win Source Part Number: 1262849-SY100ELT25ZC TR Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Micrel Win Source Part Number: 1262849-SY100ELT25ZC TR Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SY100ELT25ZCTR - 1262849-SY100ELT25ZCTR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SY100ELT25ZCTR
1262849-SY100ELT25ZCTR
Logic - Logic - Translators, Level Shifters - SY100ELT25ZCTR 1262849-SY100ELT25ZCTR
Manufacturer: Micrel Win Source Part Number: 1262849-SY100ELT25ZC TR Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Micrel
Win Source Part Number: 1262849-SY100ELT25ZCTR
Manufacturer Homepage: www.micrel.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 1262849-SY100ELT25ZCTR
Product Name Logic - Logic - Translators, Level Shifters - SY100ELT25ZCTR
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Shift Registers - 74ALVC162838T - Lingto Electronic Limited
Specs
Number of Bits (Stages) 16
View Details
SN54HC164-SP 8-Bit Parallel-Out Serial Shift Registers - 5962-8416201VCA - Texas Instruments
Specs
Supply Voltage 2
Package Type Other; CDIP,CFP
Logic Family CMOS; HC
View Details
3 suppliers
 - 1219581 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 6 V, 2 V
Package Type SOIC
View Details
Logic - Logic - Shift Registers - 74LV595DB,118 - 1009086-74LV595DB,118 - Win Source Electronics
Specs
Supply Voltage 1 V ~ 3.6 V
Output Characteristics Tri-State
Package Type SOP; SSOP; Other; 16-SSOP
View Details
5 suppliers