Micrel, Inc. Logic - Logic - Translators, Level Shifters - SY100ELT20VZG TR SY100ELT20VZG TR

Description
Manufacturer: Micrel Win Source Part Number: 716472-SY100ELT20VZG TR Manufacturer Homepage: www.micrel.com Reference case: SOP-8 Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Micrel Win Source Part Number: 716472-SY100ELT20VZG TR Manufacturer Homepage: www.micrel.com Reference case: SOP-8 Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Translators, Level Shifters - SY100ELT20VZG TR - 716472-SY100ELT20VZG TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Translators, Level Shifters - SY100ELT20VZG TR
716472-SY100ELT20VZG TR
Logic - Logic - Translators, Level Shifters - SY100ELT20VZG TR 716472-SY100ELT20VZG TR
Manufacturer: Micrel Win Source Part Number: 716472-SY100ELT20VZG TR Manufacturer Homepage: www.micrel.com Reference case: SOP-8 Reference Date Code: 12+ Popularity: Low Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Micrel
Win Source Part Number: 716472-SY100ELT20VZG TR
Manufacturer Homepage: www.micrel.com
Reference case: SOP-8
Reference Date Code: 12+
Popularity: Low
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Shift Registers
Product Number 716472-SY100ELT20VZG TR
Product Name Logic - Logic - Translators, Level Shifters - SY100ELT20VZG TR
Unlock Full Specs
to access all available technical data

Similar Products

CD74AC299 8-Input Universal Shift/Storage Register with Common Parallel I/O Pins and Asynchronous Reset - CD74AC299M96 - Texas Instruments
Specs
Register Type Universal
Supply Voltage 1.5V; 3.3V; 5V; 5.5
Output Characteristics 3-State
View Details
9 suppliers
 - 7988904 - RS Components, Ltd.
RS Components, Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2.5V; 3V; 3.3V; 3.6V; 5V; 5.5 V, 2 V
Package Type SOIC
View Details
Shift Registers - 74HC194D,653-ND - DigiKey
Specs
Register Type Universal
Shift Direction Bidirectional
Supply Voltage 2V ~ 6V
View Details
3 suppliers