Micrel, Inc. Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY100E101JY TR SY100E101JY TR

Description
Manufacturer: Micrel Win Source Part Number: 742149-SY100E101JY TR Manufacturer Homepage: www.micrel.com RoHS State: Request Verification Reference case: PLCC-28 Reference Date Code: 0516 Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Micrel Win Source Part Number: 742149-SY100E101JY TR Manufacturer Homepage: www.micrel.com RoHS State: Request Verification Reference case: PLCC-28 Reference Date Code: 0516 Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY100E101JY TR - 742149-SY100E101JY TR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY100E101JY TR
742149-SY100E101JY TR
Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY100E101JY TR 742149-SY100E101JY TR
Manufacturer: Micrel Win Source Part Number: 742149-SY100E101JY TR Manufacturer Homepage: www.micrel.com RoHS State: Request Verification Reference case: PLCC-28 Reference Date Code: 0516 Popularity: Low Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited

Manufacturer: Micrel
Win Source Part Number: 742149-SY100E101JY TR
Manufacturer Homepage: www.micrel.com
RoHS State: Request Verification
Reference case: PLCC-28
Reference Date Code: 0516
Popularity: Low
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited

Buy Now
Product overview: SY100E101JY TR from Micrel Inc. is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY100E101JY TR can be used for catalog matching and distributor lookup.

Product overview: SY100E101JY TR from Micrel Inc. is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Multi-Function, Configurable Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 770-SY100E101JY TR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates
Product Number 742149-SY100E101JY TR 770-SY100E101JY TR
Product Name Logic - Logic - Gates and Inverters - Multi - Function, Configurable - SY100E101JY TR Logic IC
Gate Type NOT
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 1727-6094-ND - DigiKey
Specs
Gate Type NOT
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers
Logic Gates - 8228681 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gate Type AND; And
Supply Voltage 5.5 v
Logic Family And
View Details
Quad 2-Input AND - MYXAP54RHC08/Q - Micross Components, Inc.
Micross Components, Inc.
Specs
Pin Count 14
IC Package Type Other; Flat-Pack
View Details