Micrel, Inc. Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL671-02-J71TC-R PL671-02-J71TC-R

Description
Manufacturer: Micrel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1085443-PL671-02-J71 TC-R Categories: Clock/Timing - Clock Generators,PLLs,Freq uency Synthesizers Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Micrel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1085443-PL671-02-J71 TC-R Categories: Clock/Timing - Clock Generators,PLLs,Freq uency Synthesizers Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL671-02-J71TC-R - 1085443-PL671-02-J71TC-R - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL671-02-J71TC-R
1085443-PL671-02-J71TC-R
Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL671-02-J71TC-R 1085443-PL671-02-J71TC-R
Manufacturer: Micrel Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1085443-PL671-02-J71 TC-R Categories: Clock/Timing - Clock Generators,PLLs,Freq uency Synthesizers Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant

Manufacturer: Micrel
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1085443-PL671-02-J71TC-R
Categories: Clock/Timing - Clock Generators,PLLs,Frequency Synthesizers
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant

Buy Now
Singapore, Singapore
200MHz 3.3V SOT-23 Clock and Timing IC
728-PL671-02-J71TC-R
200MHz 3.3V SOT-23 Clock and Timing IC 728-PL671-02-J71TC-R
Clock Generation, 200MHz, 2.5, 3.3 to 3.3V, SOT-23-6, RoHS Product overview: PL671-02-J71TC-R from Micrel Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 3.3V, SOT-23. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 200MHz, 3.3V, SOT-23, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL671-02-J71TC-R can be used for catalog matching and distributor lookup.

Clock Generation, 200MHz, 2.5, 3.3 to 3.3V, SOT-23-6, RoHS Product overview: PL671-02-J71TC-R from Micrel Inc. is a Clock and Timing IC for clock generation, timing distribution, synchronization, RF systems, communication hardware, and digital boards. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200MHz, 3.3V, SOT-23. Search-friendly keywords include clock generator, oscillator, timing, synchronization, 200MHz, 3.3V, SOT-23, Clock and Timing IC, Clock Generators & Support Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 728-PL671-02-J71TC-R can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Clocks IC Timers
Product Number 1085443-PL671-02-J71TC-R 728-PL671-02-J71TC-R
Product Name Clock/Timing - Clock/Timing - Clock Generators, PLLs, Frequency Synthesizers - PL671-02-J71TC-R 200MHz 3.3V SOT-23 Clock and Timing IC
Device Type Clock Generator
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Real Time Clocks - RV-3029-C3-32.768KHZ-OPTION-B-TA-QA - Lingto Electronic Limited
Specs
Device Type Real Time Clock
Bus Interface I2C; I²C, 2-Wire Serial
Features / Standards Programmable
View Details
Real Time Clocks - 1905155P - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Real Time Clock; Clock Driver
Package Type DIP; PDIP; PDIP
Operating Temperature 0.0 C (32 F)
View Details
Application Specific Clock/Timing - SLCY28346ZXC-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface LVCMOS
Package Type Surface Mount; "56-TFSOP (0.240"", 6.10mm Width)"
View Details
3 suppliers
Clock Generators, PLLs, Frequency Synthesizers - CY22801KSXC-019T-ND - DigiKey
Specs
Device Type Clock Generator
Package Type Surface Mount; SOIC; "8-SOIC (0.154"", 3.90mm Width)"
Features / Standards Lead-Free
View Details
2 suppliers