Manufacturer: Microchip Technology
Win Source Part Number: 231027-MIC910BM5 TR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 192MHz
Amplifier Type: Voltage Feedback
Slew Rate: 270 V/μs
Current - Input Bias: 3.5μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 85°C
Case / Package: SOT-23-5
Supply Voltage - Operating: ±2.5 V to 9 V
Operating Supply Current: 2.5mA
Channel Output Current: 90mA
Gain Bandwidth Product (GBP): 135MHz
IC OPAMP VFB 135MHZ SOT23-5 Product overview: MIC910BM5 TR from Micrel Inc. is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 135MHZ, SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 135MHZ, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-MIC910BM5 TR can be used for catalog matching and distributor lookup.
135MHz LOW-Power SOT-23-5 OP AMP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | |
|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 231027-MIC910BM5 TR | 687-MIC910BM5 TR | MIC910BM5 TR |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - MIC910BM5 TR | 135MHZ SOT23 Operational Amplifier IC | |
| Supply Voltage (VS) | 2.5 to 9 volts | ||
| Source Current (IS) | 2.5 milliamps | ||
| VOS | 1 millivolts | ||
| IBIAS | 3.5 µA | ||
| GBW | 135 MHz |