Micrel, Inc. 4.1V Voltage Supervisor IC MIC803-41D4VC3TR

Description
Processor Supervisor 4.1V 1 Active Low/Open Drain 3-Pin SC-70 T/R Product overview: MIC803-41D4VC3TR from Micrel Inc. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.1V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.1V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC803-41D4VC3TR can be used for catalog matching and distributor lookup.
Request a Quote
Description
Processor Supervisor 4.1V 1 Active Low/Open Drain 3-Pin SC-70 T/R Product overview: MIC803-41D4VC3TR from Micrel Inc. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.1V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.1V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC803-41D4VC3TR can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
4.1V Voltage Supervisor IC
691-MIC803-41D4VC3TR
4.1V Voltage Supervisor IC 691-MIC803-41D4VC3TR
Processor Supervisor 4.1V 1 Active Low/Open Drain 3-Pin SC-70 T/R Product overview: MIC803-41D4VC3TR from Micrel Inc. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.1V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.1V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC803-41D4VC3TR can be used for catalog matching and distributor lookup.

Processor Supervisor 4.1V 1 Active Low/Open Drain 3-Pin SC-70 T/R Product overview: MIC803-41D4VC3TR from Micrel Inc. is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.1V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.1V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-MIC803-41D4VC3TR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Supervisors - MIC803-41D4VC3TR - 732632-MIC803-41D4VC3TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - MIC803-41D4VC3TR
732632-MIC803-41D4VC3TR
PMIC - PMIC - Supervisors - MIC803-41D4VC3TR 732632-MIC803-41D4VC3TR
Manufacturer: Micrel Win Source Part Number: 732632-MIC803-41D4VC 3TR Family Name: MIC803 Manufacturer Homepage: www.micrel.com Reference case: SC70-3 Reference Date Code: 1116+ Alternative Parts (Cross-Reference): MAX6383XR38D1; MAX6383XR42D4; MAX6383XR42D6+T; MAX6383XR42D6+; Introduction Date: December 23, 2010 ECCN: EAR99 Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Micrel
Win Source Part Number: 732632-MIC803-41D4VC3TR
Family Name: MIC803
Manufacturer Homepage: www.micrel.com
Reference case: SC70-3
Reference Date Code: 1116+
Alternative Parts (Cross-Reference): MAX6383XR38D1; MAX6383XR42D4; MAX6383XR42D6+T; MAX6383XR42D6+;
Introduction Date: December 23, 2010
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-MIC803-41D4VC3TR 732632-MIC803-41D4VC3TR
Product Name 4.1V Voltage Supervisor IC PMIC - PMIC - Supervisors - MIC803-41D4VC3TR
Output Options Open Drain; Inverting; Active Low
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TLVH431NAIDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Supervisors - ADM1810-10ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details