LATCHED SOURCE DRIVER 8 CHANNEL 500mA WSOIC16; Supply Voltage Min:5V; Supply Voltage Max:12V; No. of Outputs:8Outputs; Output Voltage:50V; Output Current:500mA; Driver Case Style:WSOIC; Product Range:-; MSL:MSL 2 - 1 year RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 14M6263 |
| Product Name | Latched Source Driver 8 Channel 500Ma Wsoic16; Supply Voltage Min Micrel Semiconductor |
| Features | RoHS |