Micrel, Inc. Latched Driver, 8 Channel, 500Ma, Dip-18; Supply Voltage Min Micrel Semiconductor MIC5842YN

Description
LATCHED DRIVER, 8 CHANNEL, 500mA, DIP-18; Supply Voltage Min:5V; Supply Voltage Max:12V; No. of Outputs:8Outputs; Output Voltage:80V; Output Current:500mA; Driver Case Style:DIP; Product Range:-; MSL:-; Device Type:Relay Driver RoHS Compliant: Yes
Datasheet
Description
LATCHED DRIVER, 8 CHANNEL, 500mA, DIP-18; Supply Voltage Min:5V; Supply Voltage Max:12V; No. of Outputs:8Outputs; Output Voltage:80V; Output Current:500mA; Driver Case Style:DIP; Product Range:-; MSL:-; Device Type:Relay Driver RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Latched Driver, 8 Channel, 500Ma, Dip-18; Supply Voltage Min Micrel Semiconductor - 14M6261 - Newark, An Avnet Company
Chicago, IL, United States
Latched Driver, 8 Channel, 500Ma, Dip-18; Supply Voltage Min Micrel Semiconductor
14M6261
Latched Driver, 8 Channel, 500Ma, Dip-18; Supply Voltage Min Micrel Semiconductor 14M6261
LATCHED DRIVER, 8 CHANNEL, 500mA, DIP-18; Supply Voltage Min:5V; Supply Voltage Max:12V; No. of Outputs:8Outputs; Output Voltage:80V; Output Current:500mA; Driver Case Style:DIP; Product Range:-; MSL:-; Device Type:Relay Driver RoHS Compliant: Yes

LATCHED DRIVER, 8 CHANNEL, 500mA, DIP-18; Supply Voltage Min:5V; Supply Voltage Max:12V; No. of Outputs:8Outputs; Output Voltage:80V; Output Current:500mA; Driver Case Style:DIP; Product Range:-; MSL:-; Device Type:Relay Driver RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 14M6261
Product Name Latched Driver, 8 Channel, 500Ma, Dip-18; Supply Voltage Min Micrel Semiconductor
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Controllers - 448-CY7C65217-24LTXITTR-ND - DigiKey
Infineon Technologies AG
Specs
Technology USB; I2C
Device Type Line / Bus Controller
Supply Voltage Other; 1.71V ~ 5.5V
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPM2637TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 28-SMD Module
Pins 28 #
View Details
AM26LS31M Quadruple Differential Line Driver - 5962-7802301Q2A - Texas Instruments
Specs
Device Type Line / Bus Driver
# of Tx 4 #
# of Rx 0 #
View Details
2 suppliers