LATCHED DRIVER, 8 CHANNEL, 500mA, SOIC-24; Output Current:500mA; No. of Outputs:8Outputs; Supply Voltage Min:5V; Supply Voltage Max:15V; Driver Case Style:SOIC; No. of Pins:24Pins; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 14M6258 |
| Product Name | Latched Driver, 8 Channel, 500Ma, Soic-24; Output Current Micrel Semiconductor |
| Features | RoHS |