PERIPHERAL DRIVER 8 CHANNEL 15V, 0.5A, DIP; Supply Voltage Min:5V; Supply Voltage Max:15V; No. of Outputs:8Outputs; Output Voltage:50V; Output Current:500mA; Driver Case Style:DIP; Product Range:-; MSL:-; Device Type:Relay Driver RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 97K5113 |
| Product Name | Peripheral Driver 8 Channel 15V, 0.5A, Dip; Supply Voltage Min Micrel Semiconductor |
| Features | RoHS |