LATCHED DRIVER, 4 CHANNEL, 500mA, SOIC-14; Supply Voltage Min:5V; Supply Voltage Max:15V; No. of Outputs:4Outputs; Output Voltage:50V; Output Current:500mA; Driver Case Style:SOIC; Product Range:-; MSL:-; Device Type:Relay Driver RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 14M6256 |
| Product Name | Latched Driver, 4 Channel, 500Ma, Soic-14; Supply Voltage Min Micrel Semiconductor |
| Features | RoHS |