Micrel, Inc. Voltage Regulators - Linear MIC5330-SKYML

Description
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-MLF® (2x2)
Description
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-MLF® (2x2)
Datasheet
Datasheet Summary
Powered by GS/AI

The MIC5330-SKYML is a dual ultra low-dropout (ULDO,Ñ¢) linear voltage regulator designed for portable electronics. It features two outputs, each capable of delivering 300mA, and operates within an input voltage range of 2.3V to 5.5V. The device exhibits a low dropout voltage of 75mV at 300mA, high power supply ripple rejection (PSRR) greater than 70dB at 1kHz, and ultra-low output noise of 30µV RMS, making it suitable for RF and noise-sensitive applications. Packaged in a compact 8-pin 2mm x 2mm leadless MLF® format, the MIC5330-SKYML occupies significantly less board space compared to traditional packages. It also includes features such as thermal shutdown protection, current limit protection, and a low quiescent current of 75µA per output. The device is rated for operation over a temperature range of -40°C to +125°C, ensuring reliability in various environments. This regulator is ideal for applications including mobile phones, PDAs, GPS receivers, and portable media players.

Datasheet Summary
Powered by GS/AI

The MIC5330-SKYML is a dual ultra low-dropout (ULDO,Ñ¢) linear voltage regulator designed for portable electronics. It features two outputs, each capable of delivering 300mA, and operates within an input voltage range of 2.3V to 5.5V. The device exhibits a low dropout voltage of 75mV at 300mA, high power supply ripple rejection (PSRR) greater than 70dB at 1kHz, and ultra-low output noise of 30µV RMS, making it suitable for RF and noise-sensitive applications. Packaged in a compact 8-pin 2mm x 2mm leadless MLF® format, the MIC5330-SKYML occupies significantly less board space compared to traditional packages. It also includes features such as thermal shutdown protection, current limit protection, and a low quiescent current of 75µA per output. The device is rated for operation over a temperature range of -40°C to +125°C, ensuring reliability in various environments. This regulator is ideal for applications including mobile phones, PDAs, GPS receivers, and portable media players.

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - Linear - MIC5330-SKYML - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5330-SKYML
Voltage Regulators - Linear MIC5330-SKYML
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-MLF® (2x2)

Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 300mA 8-MLF® (2x2)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number MIC5330-SKYML
Product Name Voltage Regulators - Linear
Number of Supplies 2
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1221432 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
Voltage Reference - ATL432EBQDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1232ARM - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details