Micrel, Inc. PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - MIC5320-MMYMT MIC5320-MMYMT

Description
Manufacturer: Micrel Win Source Part Number: 1223103-MIC5320-MMYM T Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Micrel Win Source Part Number: 1223103-MIC5320-MMYM T Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - MIC5320-MMYMT - 1223103-MIC5320-MMYMT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - MIC5320-MMYMT
1223103-MIC5320-MMYMT
PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - MIC5320-MMYMT 1223103-MIC5320-MMYMT
Manufacturer: Micrel Win Source Part Number: 1223103-MIC5320-MMYM T Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Micrel
Win Source Part Number: 1223103-MIC5320-MMYMT
Manufacturer Homepage: www.micrel.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now
 - MIC5320-MMYMT - Rochester Electronics
Newburyport, MA, United States
MIC5320 - High Performance Dual 150mA uCAP ULDO

MIC5320 - High Performance Dual 150mA uCAP ULDO

Supplier's Site Datasheet
Singapore, Singapore
High-Performance Dual Voltage Regulator IC
776-MIC5320-MMYMT
High-Performance Dual Voltage Regulator IC 776-MIC5320-MMYMT
HIGH-PERFORMANCE DUAL 150 MILLAM Product overview: MIC5320-MMYMT from Micrel Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, Dual. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, High-Performance, Dual, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5320-MMYMT can be used for catalog matching and distributor lookup.

HIGH-PERFORMANCE DUAL 150 MILLAM Product overview: MIC5320-MMYMT from Micrel Inc. is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include High-Performance, Dual. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, High-Performance, Dual, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5320-MMYMT can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 1223103-MIC5320-MMYMT MIC5320-MMYMT 776-MIC5320-MMYMT
Product Name PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - MIC5320-MMYMT High-Performance Dual Voltage Regulator IC
Package Type Other; SOLCC6 Other; Bulk
IOUT 0.1500 amps 0.1500 amps
Output Voltage Type Fixed
Output Voltage 2.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24104RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Supervisors - ACS37800KMACTR-015B5-SPI - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.295", 7.50mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Regulators - 7513067 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
PMIC - Voltage Regulators - Linear - ADP3331ART-REEL7 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.2000 amps
View Details