Micrel, Inc. 150mA SOT-23 LDO Voltage Regulator IC MIC5238-1.0YM5

Description
IC REG LINEAR ULTR LOW QUIESCENT / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5 Product overview: MIC5238-1.0YM5 from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5238-1.0YM5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR ULTR LOW QUIESCENT / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5 Product overview: MIC5238-1.0YM5 from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5238-1.0YM5 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
150mA SOT-23 LDO Voltage Regulator IC
699-MIC5238-1.0YM5
150mA SOT-23 LDO Voltage Regulator IC 699-MIC5238-1.0YM5
IC REG LINEAR ULTR LOW QUIESCENT / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5 Product overview: MIC5238-1.0YM5 from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5238-1.0YM5 can be used for catalog matching and distributor lookup.

IC REG LINEAR ULTR LOW QUIESCENT / Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5 Product overview: MIC5238-1.0YM5 from Micrel Inc. is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 150mA, SOT-23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 150mA, SOT-23, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-MIC5238-1.0YM5 can be used for catalog matching and distributor lookup.

Supplier's Site
 - MIC5238-1.0YM5 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 1V, 0.5V Dropout, BIPolar, PDSO6

Fixed Positive LDO Regulator, 1V, 0.5V Dropout, BIPolar, PDSO6

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC5238-1.0YM5 - 1222796-MIC5238-1.0YM5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5238-1.0YM5
1222796-MIC5238-1.0YM5
PMIC - PMIC - Voltage Regulators - Linear - MIC5238-1.0YM5 1222796-MIC5238-1.0YM5
Manufacturer: Micrel Win Source Part Number: 1222796-MIC5238-1.0Y M5 Manufacturer Homepage: www.micrel.com Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Micrel
Win Source Part Number: 1222796-MIC5238-1.0YM5
Manufacturer Homepage: www.micrel.com
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now
Voltage Regulators - Linear - MIC5238-1.0YM5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - Linear
MIC5238-1.0YM5
Voltage Regulators - Linear MIC5238-1.0YM5
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SOT-23-5

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 699-MIC5238-1.0YM5 MIC5238-1.0YM5 1222796-MIC5238-1.0YM5 MIC5238-1.0YM5
Product Name 150mA SOT-23 LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC5238-1.0YM5 Voltage Regulators - Linear
Output Voltage Type Fixed Fixed; Fixed
Package Type Other; Bulk Other; TSOP5/6 Other; SC-74A, SOT-753
Output Voltage 1 volts 1 to ? volts
IOUT 0.1500 amps 0.1500 amps
VIN 6 volts ? to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Voltage Regulators - Linear - ADP7142AUJZ-2.5-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
View Details
Voltage Regulators - 7904669 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
Battery Chargers - BQ2057TTSG4 - ODG (Origin Data Global)
Specs
Package Type Other; 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Motor Drivers, Controllers - A3977SLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2.5 amps
VIN 3 to 5.5 volts
View Details
2 suppliers