Micrel, Inc. Ic, Thermal, Fan Management, Smd; Motor Type Micrel Semiconductor MIC502YM

Description
IC, THERMAL, FAN MANAGEMENT, SMD; Motor Type:-; No. of Outputs:1; Output Current:10mA; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:8; Supply Voltage Min:4.5V; Supply Voltage Max:13.2V; Operating Temperature Min:-40°C; RoHS Compliant: Yes
Description
IC, THERMAL, FAN MANAGEMENT, SMD; Motor Type:-; No. of Outputs:1; Output Current:10mA; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:8; Supply Voltage Min:4.5V; Supply Voltage Max:13.2V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Thermal, Fan Management, Smd; Motor Type Micrel Semiconductor - 74M3271 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Thermal, Fan Management, Smd; Motor Type Micrel Semiconductor
74M3271
Ic, Thermal, Fan Management, Smd; Motor Type Micrel Semiconductor 74M3271
IC, THERMAL, FAN MANAGEMENT, SMD; Motor Type:-; No. of Outputs:1; Output Current:10mA; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:8; Supply Voltage Min:4.5V; Supply Voltage Max:13.2V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

IC, THERMAL, FAN MANAGEMENT, SMD; Motor Type:-; No. of Outputs:1; Output Current:10mA; Output Voltage:-; Driver Case Style:SOIC; No. of Pins:8; Supply Voltage Min:4.5V; Supply Voltage Max:13.2V; Operating Temperature Min:-40°C; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 74M3271
Product Name Ic, Thermal, Fan Management, Smd; Motor Type Micrel Semiconductor
Operating Temperature -40 C (-40 F)
Unlock Full Specs
to access all available technical data

Similar Products

DRV8302 3-Phase Brushless Motor Pre-Driver with Dual Current Sense Amps and Buck Converter (PWM Ctrl) - DRV8302DCA - Texas Instruments
Specs
Product Pulse Width Modulation Drive
Configuration PCB Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
7 suppliers
Motor Controllers - 434546 - RS Components, Ltd.
RS Components, Ltd.
Specs
DC Input 24 volts
Power 960 watts
Continuous Current 40 amps
View Details
MECHATROLINK-III SERVOPACKs - SGD7S-3R5D30B000F64 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Other; MECHATROLINK-III Networking
View Details