Brushless DC Drivers (BLDC)
Multiphase Motor Driver Power MOSFET I²C, PWM 32-QFN (5x5)
Multiphase Motor Driver Power MOSFET I²C, PWM 32-QFN (5x5)
Multiphase Motor Driver Power MOSFET I²C, PWM 32-QFN (5x5)
Win Source Part Number: 998903-A89303KETSR-J
Category: Integrated Circuits (ICs)>PMIC - Motor Drivers, Controllers
Series: Automotive, AEC-Q100
Package: Tape & Reel
Applications: Automotive
Standard Package: 6,000
Technology: Power MOSFET
Current - Output: 3.6A
Function: Driver - Fully Integrated, Control and Power Stage
Interface: I2C, PWM
Output Configuration: Half Bridge (3)
Motor Type - Stepper: Multiphase
Motor Type - AC, DC: Brushless DC (BLDC)
Voltage - Supply: 5.5V ~ 40V
Mounting Type: Surface Mount, Wettable Flank
Package / Case: 32-VFQFN Exposed Pad
Supplier Device Package: 32-QFN (5x5)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Allegro MicroSystems
Other Names: 620-A89303KETSR-JCT,
Base Product Number: A89303
THREE-PHASE SENSORLESS FAN DRIVE Product overview: A89303KETSR-J from Allegro MicroSystems is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, Motor Drivers, Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 744-A89303KETSR-J can be used for catalog matching and distributor lookup.
THREE-PHASE SENSORLESS FAN DRIVE
THREE-PHASE SENSORLESS FAN DRIVE
Multiphase Motor Driver Power MOSFET I²C, PWM 32-QFN (5x5)
| Allegro MicroSystems Inc. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | DC Motor Drives | DC Motor Drives | Motion Controllers | DC Motor Drives | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | A89303KETSR-J | 620-A89303KETSR-JDKR-ND | 998903-A89303KETSR-J | 744-A89303KETSR-J | A89303KETSR-J | A89303KETSR-J | A89303KETSR-J |
| Product Name | Sensorless BLDC Pump Driver With Ultra F | Motor Drivers, Controllers | Integrated Circuits (ICs) - PMIC - Motor Drivers, Controllers | Motor Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | PMIC - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushless | DC Brushless | DC Brushless; Brushless DC (BLDC) | ||||
| Configuration | PCB Mount | 32-VFQFN Exposed Pad | |||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| AC Input | 6 to 40 volts | 6 to 40 volts | |||||
| DC Input | 6 to 40 volts | 6 to 40 volts | 40 volts |