The MIC4428CN is a dual low-side MOSFET driver in an 8-pin PDIP package, featuring one inverting and one noninverting output. It operates from a 4.5V to 18V supply range and delivers 1.5A peak output current with a 7Ω output impedance. Switching speeds include a typical delay of 30ns, rise time of 30ns, and fall time of 20ns when driving a 1000pF load. The device includes latch-up protection up to 500mA reverse current and input protection to -5V. It is specified for operation from -40°C to +85°C and meets ESD protection standards. It replaces earlier MIC428 and MIC1428 series devices.
Buffer/Inverter Based MOSFET Driver, 1.5A, BICMOS, PDIP8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MIC4428CN |
| Package Type | PDIP8 |