The MIC4427YMM is a dual noninverting 1.5A-peak low-side MOSFET driver in an 8-pin MSOP package, designed to drive capacitive, resistive, or inductive loads with fast switching. It operates from 4.5V to 18V, delivers output voltages within 25mV of the supply or ground, and withstands reverse currents up to 500mA without latch-up. Input logic thresholds are independent of supply voltage, and inputs are protected to -5V. The device switches a 1000pF load in 25ns with typical rise and fall times of 30ns and 20ns, and a delay of 30ns. It has a junction-to-ambient thermal resistance of 250°C/W. The MIC4427YMM replaces discontinued MIC427 and MIC1427 series devices.
Buffer/Inverter Based MOSFET Driver, 1.5A, BCDMOS, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MIC4427YMM |
| Package Type | TSSOP8 |