The MIC4426CM is a dual inverting low-side MOSFET driver in an 8-pin SOIC package, designed to translate TTL or CMOS logic levels to high-current output swings within 25mV of the supply or ground. It operates from 4.5V to 18V, delivers 1.5A peak output current, and switches a 1000pF load in 25ns. The device has a typical delay of 30ns, matched rise and fall times, and 7Ω output impedance. It includes latch-up protection to >500mA reverse current and input protection to -5V. Operating temperature range is 0°C to +70°C. It replaces the discontinued MIC426CM and MIC1426CM with improved performance. The SOIC package has thermal resistance of 120°C/W junction-to-ambient and 75°C/W junction-to-case.
Buffer/Inverter Based MOSFET Driver, 1.5A, BICMOS, PDSO8
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MIC4426CM |
| Package Type | SOP8 |