The MIC4424CWM is a dual non-inverting 3A-peak low-side MOSFET driver in a 16-pin wide SOIC package, designed for driving capacitive, resistive, or inductive loads requiring fast switching and high peak current. It operates from 4.5V to 18V supply voltage, with a temperature range of 0°C to +70°C. The driver has a typical output impedance of 3.5Ω, rise and fall times of 25ns and 30ns respectively into 1800pF, and a delay time of 38ns. Input logic levels are compatible with TTL regardless of supply voltage. The device is latch-up protected against reverse currents exceeding 500mA and withstands up to 5V ground noise. It meets the pinout compatibility of MIC4426/4427/4428 series. The package is surface-mounted and adheres to standard SOIC dimensions of 10.16mm x 7.62mm.
Dual 3A-PEAK LOW-SIDE MOSFET DRIVER
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MIC4424CWM TR |
| Package Type | SOIC16 |