MOSFET DRIVER, LOW-SIDE, SOIC-8; DRIVER CONFIGURATION:LOW SIDE; PEAK OUTPUT CURRENT:9A; SUPPLY VOLTAGE MIN:4.5V; SUPPLY VOLTAGE MAX:18V; DRIVER CASE STYLE:SOIC; NO. OF PINS:8PINS; INPUT DELAY:15NS; OUTPUT DELAY:35NS; PRODUCT RANGE:- ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| Radwell International | |
|---|---|
| Product Category | Insulated Gate Bipolar Transistors (IGBT) |
| Product Number | 31354511 |
| Product Name | IGBT |