The MIC4421CN is an inverting 9A peak low-side MOSFET driver in an 8-pin DIP package, designed for switching applications such as switch mode power supplies and motor controls. It operates from a 4.5V to 18V supply, with an input voltage range extending from -5V to V+0.3V. The device features matched rise and fall times up to 120ns, a typical propagation delay of 40ns, and low output impedance. It is latch-up proof and includes ESD protection. The part is rated for operation from 0°C to +70°C ambient temperature, and its dual GND and V pins must be externally connected for optimal performance. It is fabricated in a BiCMOS/DMOS process supporting rail-to-rail output swing and high capacitive load drive up to 47,000pF.
Buffer/Inverter Based MOSFET Driver
| Rochester Electronics | |
|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) |
| Product Number | MIC4421CN |
| Package Type | PDIP8 |